DOD - SMD 5962-96870

MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 18-BIT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 21 September 2016
Status: active
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 21, 2022
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 18-BIT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-96870
September 21, 2016
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 18-BIT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
August 2, 2010
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 18-BIT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 21, 2003
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 18-BIT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
July 1, 1997
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 18-BIT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
April 16, 1997
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 18-BIT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement