NPFC - MIL-DTL-8815/33
Filter Elements, Non-Cleanable, Fluid Pressure, Hydraulic Line, 3500 PSI, 5 Micron Absolute,-65 Degrees F to 275 Degrees F, Aviation Ground Power Unit (AGPU)
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 23 September 2016 |
| Status: | active |
| Page Count: | 1 |
Document History
January 18, 2022
Filter Elements, Non-Cleanable, Fluid Pressure, Hydraulic Line, 3500 PSI, 5 Micron Absolute,-65 Degrees F to 275 Degrees F, Aviation Ground Power Unit (AGPU)
A description is not available for this item.
MIL-DTL-8815/33
September 23, 2016
Filter Elements, Non-Cleanable, Fluid Pressure, Hydraulic Line, 3500 PSI, 5 Micron Absolute,-65 Degrees F to 275 Degrees F, Aviation Ground Power Unit (AGPU)
A description is not available for this item.
December 21, 2011
FILTER ELEMENTS, NON-CLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3500 PSI, 5 MICRON ABSOLUTE, - 65°F TO 275°F, AVIATION GROUND POWER UNIT (AGPU)
This specification covers hydraulic filter elements for the Aviation Ground Power Unit (AGPU). This specification describes:
(1) A multi-pass filtration performance test under cyclic flow and...