ARMY - MIL-DTL-8815/33 VALID NOTICE 2

Filter Elements, Non-Cleanable, Fluid Pressure, Hydraulic Line, 3500 PSI, 5 Micron Absolute,-65 Degrees F to 275 Degrees F, Aviation Ground Power Unit (AGPU)

active, Most Current
Organization: ARMY
Publication Date: 18 January 2022
Status: active
Page Count: 1

Document History

MIL-DTL-8815/33 VALID NOTICE 2
January 18, 2022
Filter Elements, Non-Cleanable, Fluid Pressure, Hydraulic Line, 3500 PSI, 5 Micron Absolute,-65 Degrees F to 275 Degrees F, Aviation Ground Power Unit (AGPU)
A description is not available for this item.
September 23, 2016
Filter Elements, Non-Cleanable, Fluid Pressure, Hydraulic Line, 3500 PSI, 5 Micron Absolute,-65 Degrees F to 275 Degrees F, Aviation Ground Power Unit (AGPU)
A description is not available for this item.
December 21, 2011
FILTER ELEMENTS, NON-CLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3500 PSI, 5 MICRON ABSOLUTE, - 65°F TO 275°F, AVIATION GROUND POWER UNIT (AGPU)
This specification covers hydraulic filter elements for the Aviation Ground Power Unit (AGPU). This specification describes: (1) A multi-pass filtration performance test under cyclic flow and...
Advertisement