NPFC - MIL-DTL-8815/33

FILTER ELEMENTS, NON-CLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3500 PSI, 5 MICRON ABSOLUTE, - 65°F TO 275°F, AVIATION GROUND POWER UNIT (AGPU)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 21 December 2011
Status: active
Page Count: 42
scope:

This specification covers hydraulic filter elements for the Aviation Ground Power Unit (AGPU). This specification describes:

(1) A multi-pass filtration performance test under cyclic flow and vibration conditions with continuous contaminant injection for hydraulic fluid power filter elements;

(2) A procedure for determining the contaminant capacity, particulate removal and differential pressure characteristics; and

(3) Specific changes, revisions, and modifications to paragraphs of Military Specification MIL-F-8815D.

intended Use:

This slash sheet is to be used in conjunction with MIL-F-8815 to procure noncleanable, fluid pressure, hydraulic filter elements for the Army AGPU.

Document History

Filter Elements, Non-Cleanable, Fluid Pressure, Hydraulic Line, 3500 PSI, 5 Micron Absolute,-65 Degrees F to 275 Degrees F, Aviation Ground Power Unit (AGPU)
A description is not available for this item.
September 23, 2016
Filter Elements, Non-Cleanable, Fluid Pressure, Hydraulic Line, 3500 PSI, 5 Micron Absolute,-65 Degrees F to 275 Degrees F, Aviation Ground Power Unit (AGPU)
A description is not available for this item.
MIL-DTL-8815/33
December 21, 2011
FILTER ELEMENTS, NON-CLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3500 PSI, 5 MICRON ABSOLUTE, - 65°F TO 275°F, AVIATION GROUND POWER UNIT (AGPU)
This specification covers hydraulic filter elements for the Aviation Ground Power Unit (AGPU). This specification describes: (1) A multi-pass filtration performance test under cyclic flow and...

References

Advertisement