ASD-STAN PREN 4674-004

Aerospace series Electrical cables, installation Self-wrapping shielding (EMI) protective sleeve Part 004: Open sleeve Outside pressurized area EMI protection 10 kA Temperature range – 65 °C to 200 °C Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 September 2016
Status: active
Page Count: 9
scope:

This standard specifies the characteristics of flexible 10 kA self-wrapping shielding (EMI) protection sleeves, to be installed mainly outside pressurized areas on electrical cables or cable bundles, made from nickel plated copper strands and PPS (polyphenylene sulphide) monofilament.

Document History

ASD-STAN PREN 4674-004
September 1, 2016
Aerospace series Electrical cables, installation Self-wrapping shielding (EMI) protective sleeve Part 004: Open sleeve Outside pressurized area EMI protection 10 kA Temperature range – 65 °C to 200 °C Product standard
This standard specifies the characteristics of flexible 10 kA self-wrapping shielding (EMI) protection sleeves, to be installed mainly outside pressurized areas on electrical cables or cable bundles,...
June 30, 2012
Aerospace series Electrical cables, installation Self-wrapping shielding (EMI) protective sleeve Part 004: Open sleeve – Outside pressurized area – EMI protection 10 kA Temperature range - 65 °C to 200 °C Product standard
This standard specifies the characteristics of flexible 10 kA self-wrapping shielding (EMI) protection sleeves, to be installed mainly outside pressurized areas on electrical cables or cable bundles,...

References

Advertisement