ASD-STAN - PREN 4674-004
Aerospace series Electrical cables, installation Self-wrapping shielding (EMI) protective sleeve Part 004: Open sleeve – Outside pressurized area – EMI protection 10 kA Temperature range - 65 °C to 200 °C Product standard
inactive
| Organization: | ASD-STAN |
| Publication Date: | 30 June 2012 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This standard specifies the characteristics of flexible 10 kA self-wrapping shielding (EMI) protection sleeves, to be installed mainly outside pressurized areas on electrical cables or cable bundles, made from nickel plated copper strands and PPS (polyphenylene sulphide) monofilament.
Temperature range: - 65 °C to 200 °C.
Document History
September 1, 2016
Aerospace series Electrical cables, installation Self-wrapping shielding (EMI) protective sleeve Part 004: Open sleeve Outside pressurized area EMI protection 10 kA Temperature range – 65 °C to 200 °C Product standard
This standard specifies the characteristics of flexible 10 kA self-wrapping shielding (EMI) protection sleeves, to be installed mainly outside pressurized areas on electrical cables or cable bundles,...
PREN 4674-004
June 30, 2012
Aerospace series Electrical cables, installation Self-wrapping shielding (EMI) protective sleeve Part 004: Open sleeve – Outside pressurized area – EMI protection 10 kA Temperature range - 65 °C to 200 °C Product standard
This standard specifies the characteristics of flexible 10 kA self-wrapping shielding (EMI) protection sleeves, to be installed mainly outside pressurized areas on electrical cables or cable bundles,...