ISO 3292
Extra-long parallel shank twist drills
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 October 2016 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Drills, countersinks, reamers): | 25.100.30 |
scope:
This International Standard specifies the dimensions of extra-long parallel shank twist drills in the range of 2 mm to 14 mm diameter with an overall length range of 125 mm to 400 mm.
Document History
ISO 3292
October 15, 2016
Extra-long parallel shank twist drills
This International Standard specifies the dimensions of extra-long parallel shank twist drills in the range of 2 mm to 14 mm diameter with an overall length range of 125 mm to 400 mm.
December 15, 1995
Extra Long Parallel Shank Twist Drills
A description is not available for this item.