ISO 3291
Extra-long Morse taper shank twist drills
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Drills, countersinks, reamers): | 25.100.30 |
scope:
This International Standard specifies the dimensions of extra-long Morse taper shank drills in the range of 6 mm to 50 mm diameter with an overall length range of 200 mm to 630 mm.
Document History
ISO 3291
November 1, 2016
Extra-long Morse taper shank twist drills
This International Standard specifies the dimensions of extra-long Morse taper shank drills in the range of 6 mm to 50 mm diameter with an overall length range of 200 mm to 630 mm.
January 1, 1995
Extra-Long Morse Taper Shank Twist Drills
A description is not available for this item.