DS/EN ISO 2719

Determination of flash point – Pensky-Martens closed cup method (ISO 2719:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 September 2016
Status: active
Page Count: 36
ICS Code (Petroleum products in general): 75.080
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

ISO 2719:2016 describes three procedures, A, B and C, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, liquids that tend to form a surface film under the test conditions, biodiesel and other liquids in the temperature range of 40 °C to 370 °C. CAUTION - For certain mixtures no flash point, as defined, is observed; instead a significant enlargement of the test flame (not halo effect) and a change in colour of the test flame from blue to yellowish-orange can occur. Continued heating can result in significant burning of vapours outside the test cup, and can be a potential fire hazard. NOTE 1 - Although, technically, kerosene with a flash point above 40 °C can be tested using this International Standard, it is standard practice to test kerosene according to ISO 13736.[5] Similarly, lubricating oils are normally tested according to ISO 2592[2]. Procedure A is applicable to distillate fuels (diesel, biodiesel blends, heating oil and turbine fuels), new and in-use lubricating oils, paints and varnishes, and other homogeneous liquids not included in the scope of Procedures B or C. Procedure B is applicable to residual fuel oils, cutback residua, used lubricating oils, mixtures of liquids with solids, liquids that tend to form a surface film under test conditions or are of such kinematic viscosity that they are not uniformly heated under the stirring and heating conditions of Procedure A. Procedure C is applicable to fatty acid methyl esters (FAME) as specified in specifications such as EN 14214[11] or ASTM D6751[13]. ISO 2719:2016 is not applicable to water-borne paints and varnishes. NOTE 2 - Water-borne paints and varnishes can be tested using ISO 3679[3]. Liquids containing traces of highly volatile materials can be tested using ISO 1523[1] or ISO 3679.

Document History

April 6, 2021
Determination of flash point – Pensky-Martens closed cup method – Amendment 1: Thermometers correction (ISO 2719:2016/Amd 1:2021)
ISO 2719:2016 describes three procedures, A, B and C, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, liquids that...
DS/EN ISO 2719
September 6, 2016
Determination of flash point – Pensky-Martens closed cup method (ISO 2719:2016)
ISO 2719:2016 describes three procedures, A, B and C, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, liquids that...
December 17, 2002
Determination of flash point – Pensky-Martens closed cup method
This standard describes two procedures, A and B, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, lubricating oils,...
Determination of flash point – Pensky-Martens closed cup method – Amendment 1: Thermometers correction (ISO 2719:2016/DAM 1:2020)
ISO 2719:2016 describes three procedures, A, B and C, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, liquids that...
Determination of flash point -- Pensky-Martens closed cup method
This International Standard describes three procedures, A, B and C, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids,...
Advertisement