DS/EN ISO 2719

Determination of flash point – Pensky-Martens closed cup method

inactive
Organization: DS
Publication Date: 17 December 2002
Status: inactive
Page Count: 34
ICS Code (Petroleum products in general): 75.080
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

This standard describes two procedures, A and B, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, lubricating oils, liquids that tend to form a surface film under the test conditons, and other liquids. It is applicable for liquids with a flash point above 40 celcius degrees.

Document History

April 6, 2021
Determination of flash point – Pensky-Martens closed cup method – Amendment 1: Thermometers correction (ISO 2719:2016/Amd 1:2021)
ISO 2719:2016 describes three procedures, A, B and C, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, liquids that...
September 6, 2016
Determination of flash point – Pensky-Martens closed cup method (ISO 2719:2016)
ISO 2719:2016 describes three procedures, A, B and C, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, liquids that...
DS/EN ISO 2719
December 17, 2002
Determination of flash point – Pensky-Martens closed cup method
This standard describes two procedures, A and B, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, lubricating oils,...
Determination of flash point – Pensky-Martens closed cup method – Amendment 1: Thermometers correction (ISO 2719:2016/DAM 1:2020)
ISO 2719:2016 describes three procedures, A, B and C, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, liquids that...
Determination of flash point -- Pensky-Martens closed cup method
This International Standard describes three procedures, A, B and C, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids,...
Advertisement