DSF/PREN ISO 2719

Determination of flash point -- Pensky-Martens closed cup method

inactive
Organization: DS
Status: inactive
Page Count: 32
ICS Code (Petroleum products in general): 75.080
scope:

This International Standard describes three procedures, A, B and C, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, liquids that tend to form a surface film under the test conditions, biodiesel and other liquids in the temperature range of 40 °C to 370 °C. CAUTION - For certain mixtures no flash point, as defined, is observed; instead a significant enlargement of the test flame (not halo effect) and a change in colour of the test flame from blue to yellowish-orange can occur. Continued heating can result in significant burning of vapours outside the test cup, and can be a potential fire hazard.

Document History

April 6, 2021
Determination of flash point – Pensky-Martens closed cup method – Amendment 1: Thermometers correction (ISO 2719:2016/Amd 1:2021)
ISO 2719:2016 describes three procedures, A, B and C, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, liquids that...
September 6, 2016
Determination of flash point – Pensky-Martens closed cup method (ISO 2719:2016)
ISO 2719:2016 describes three procedures, A, B and C, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, liquids that...
December 17, 2002
Determination of flash point – Pensky-Martens closed cup method
This standard describes two procedures, A and B, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, lubricating oils,...
Determination of flash point – Pensky-Martens closed cup method – Amendment 1: Thermometers correction (ISO 2719:2016/DAM 1:2020)
ISO 2719:2016 describes three procedures, A, B and C, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids, liquids that...
DSF/PREN ISO 2719
Determination of flash point -- Pensky-Martens closed cup method
This International Standard describes three procedures, A, B and C, using the Pensky-Martens closed cup tester, for determining the flash point of combustible liquids, liquids with suspended solids,...
Advertisement