CENELEC - EN 60851-4
Winding wires - Test methods - Part 4: Chemical properties
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60851 specifies the following chemical properties tests:
• Test 12: Resistance to solvents;
• Test 16: Resistance to refrigerants;
• Test 17: Solderability;
• Test 20: Resistance to transformer oil.
For definitions, general notes on methods of test and the complete series of methods of test for winding wires see IEC 60851-1.
Document History
EN 60851-4
October 1, 2016
Winding wires - Test methods - Part 4: Chemical properties
This part of IEC 60851 specifies the following chemical properties tests:
• Test 12: Resistance to solvents;
• Test 16: Resistance to refrigerants;
• Test 17: Solderability;
• Test 20: Resistance...
December 1, 1996
Winding wires Test methods Part 4: Chemical properties
A description is not available for this item.
December 1, 1996
Winding Wires - Test Methods Part 4: Chemical Properties
A description is not available for this item.
June 1, 1994
Methods of Test for Winding Wires Part 4: Chemical Properties
A description is not available for this item.