DIN 55571-1
Hot-Tack - Part 1: Position measuring devices
| Organization: | DIN |
| Publication Date: | 1 March 2014 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Packaging materials and accessories): | 55.040 |
| ICS Code (Sacks. Bags): | 55.080 |
scope:
This standard specifies test methods which can be used to determine the hot tack strength of a sealed seam within prescribed sealing parameters. By varying the sealing parameters, this method can also be used to determine the conditions for achieving the optimal hot tack strength of such seams. The method can also be used to compare different hot seal media. The measurement results for methods A and B, with regard to the absolute value, cannot be compared directly, as the test assemblies and the sealing conditions differ greatly. Both methods are suitable primarily for flexible packaging materials due to the positioning of the guide pulleys
Document History