DIN 55571-2

Hot-Tack - Part 2: Peel strength measuring devices

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2016
Status: active
Page Count: 10
ICS Code (Packaging materials and accessories): 55.040
ICS Code (Sacks. Bags): 55.080
scope:

This standard specifies test methods which can be used to determine the hot tack strength of a sealed seam within prescribed sealing parameters. By varying the sealing parameters this method can also be used to determine the conditions for achieving the optimal hot tack strength of such seams. The method can also be used to compare different hot seal media. The measurement results for methods A, B and C, with regard to the absolute value, cannot be compared directly, as the test assemblies and the sealing conditions differ greatly. Due to the positioning of the guide pulleys and the assessment of the strength of the sealed seams by means of a peel test, the methods are primarily suitable for flexible packaging materials.

Document History

July 1, 2021
Hot-Tack - Part 2: Peel strength measuring devices
A description is not available for this item.
DIN 55571-2
August 1, 2016
Hot-Tack - Part 2: Peel strength measuring devices
This standard specifies test methods which can be used to determine the hot tack strength of a sealed seam within prescribed sealing parameters. By varying the sealing parameters this method can also...
October 1, 2015
Hot-Tack - Part 2: Peel strength measuring devices; Text in German and English
A description is not available for this item.

References

Advertisement