DOD - SMD 5962-95798

MICROCIRCUIT, LINEAR, POWER DRIVER, HIGH SPEED, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 7 October 2016
Status: active
Page Count: 10
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 26, 2022
MICROCIRCUIT, LINEAR, POWER DRIVER, HIGH SPEED, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-95798
October 7, 2016
MICROCIRCUIT, LINEAR, POWER DRIVER, HIGH SPEED, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
July 19, 2004
MICROCIRCUIT, LINEAR, POWER DRIVER, HIGH SPEED, MONOLITHIC SILICON
A description is not available for this item.
May 25, 2000
MICROCIRCUIT, LINEAR, POWER DRIVER, HIGH SPEED, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
November 17, 1995
MICROCIRCUIT, LINEAR, POWER DRIVER, HIGH SPEED, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement