DLA - SMD-5962-95798
MICROCIRCUIT, LINEAR, POWER DRIVER, HIGH SPEED, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 17 November 1995 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 UC1705 High speed power driver
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 dual-in-line 2 CQCC1-N20 20 square leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage, (VS) . . . . . . . . . . . . . . . . . . . 40 V dc Collector supply voltage (VC) . . . . . . . . . . . . . . 40 V dc Output current (source or sink): Steady-state . . . . . . . . . . . . . . . . . . . . . . ±500 mA Peak transient . . . . . . . . . . . . . . . . . . . . . ±1.0 A Capacitive discharge energy . . . . . . . . . . . . . . 15 µJ Digital inputs . . . . . . . . . . . . . . . . . . . . . . 5.5 V dc Power dissipation (PD), TA = +25°C . . . . . . . . . . . . 1 W Thermal resistance, junction-to-ambient (ΘJA): Case P . . . . . . . . . . . . . . . . . . . . . . . . 160°C/W Case 2 . . . . . . . . . . . . . . . . . . . . . . . . 70°C/W Thermal resistance, junction-to-case (ΘJC): Case P . . . . . . . . . . . . . . . . . . . . . . . . 26°C/W Case 2 . . . . . . . . . . . . . . . . . . . . . . . . 18°C/W Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . 300°C
Operating ambient temperature range . . . . . . . . . . . −55°C to +125°C Supply voltage (VS, VC) . . . . . . . . . . . . . . . . . +20 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History