GMW16709

Fuel Hose – Small Diameter

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 October 2016
Status: active
Page Count: 14
scope:

Introduction

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose. The material content of the hose and stiffness of the hose are defined by the Construction and Temperature class designations for the hose. Hoses are defined by the Construction and temperature capability. Hoses are either suitable for applications subjected to maximum continuous operation temperatures of +90 °C with intermittent operation at temperatures up to +110 °C maximum, to maximum continuous operation temperatures of +125 °C with intermittent operation at temperatures up to +150 °C maximum, or for applications subjected to maximum continuous operation temperatures of +150 °C with intermittent operation at temperatures up to +175 °C, dependent on the Temperature Rating of the hose. The designation for the fuel hose is defined as GMW16709 Type YZ, where Y defines the temperature capability of the hose, and Z defines the Construction of the hose per 3.8.1 through 3.8.3 and Table 1.

Applicability. This standard covers the material requirements of fuel hoses for use with gasoline or diesel fuel in automotive fuel systems. All hoses shall be considered conductive, and must meet the conductivity requirements of this specification, unless otherwise noted on the part drawing.

Document History

GMW16709
October 1, 2016
Fuel Hose – Small Diameter
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take...
October 1, 2011
Fuel Hose - Small Diameter
This standard covers the material requirements of fuel hoses for use with gasoline or diesel fuel in automotive fuel systems. All hoses shall be considered conductive, and must meet the conductivity...

References

Advertisement