DOD - SMD 5962-89763

MICROCIRCUIT, LINEAR, DUAL, SPDT ANALOG SWITCH, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 21 October 2016
Status: active
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-89763
October 21, 2016
MICROCIRCUIT, LINEAR, DUAL, SPDT ANALOG SWITCH, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
September 24, 2004
MICROCIRCUIT, LINEAR, DUAL, SPDT ANALOG SWITCH, MONOLITHIC SILICON
A description is not available for this item.
November 4, 1992
MICROCIRCUIT, LINEAR, DUAL, SPDT ANALOG SWITCH, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and V) and...
October 6, 1989
MICROCIRCUIT, LINEAR, DUAL, SPDT ANALOG SWITCH, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement