ISO 2398
Rubber hoses, textile-reinforced, for compressed air - Specification
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This document specifies the requirements for three types, three classes and two categories of textilereinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an operating-temperatur
NOTE 1 bar = 0,1 MPa.
Document History
February 16, 2023
Rubber hoses, textile-reinforced, for compressed air — Specification
This document specifies the requirements for three types, three classes and two categories of textile-reinforced rubber hose for compressed air, up to a maximum working pressure of 2,5 MPa (25 bar)...
ISO 2398
November 1, 2016
Rubber hoses, textile-reinforced, for compressed air - Specification
This document specifies the requirements for three types, three classes and two categories of textilereinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an...
April 15, 2006
Rubber hoses, textile-reinforced, for compressed air Specification
A description is not available for this item.
January 1, 1995
Rubber Hose, Textile-Reinforced, for Compressed Air - Specification
A description is not available for this item.