ISO 2398

Rubber Hose, Textile-Reinforced, for Compressed Air - Specification

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1995
Status: inactive
Page Count: 7
ICS Code (Hoses and hose assemblies): 23.040.70

Document History

February 16, 2023
Rubber hoses, textile-reinforced, for compressed air — Specification
This document specifies the requirements for three types, three classes and two categories of textile-reinforced rubber hose for compressed air, up to a maximum working pressure of 2,5 MPa (25 bar)...
November 1, 2016
Rubber hoses, textile-reinforced, for compressed air - Specification
This document specifies the requirements for three types, three classes and two categories of textilereinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an...
April 15, 2006
Rubber hoses, textile-reinforced, for compressed air Specification
A description is not available for this item.
ISO 2398
January 1, 1995
Rubber Hose, Textile-Reinforced, for Compressed Air - Specification
A description is not available for this item.
Advertisement