ISO - DIS 2398
Rubber hoses, textile-reinforced, for compressed air — Specification
pending
| Organization: | ISO |
| Publication Date: | 16 February 2023 |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This document specifies the requirements for three types, three classes and two categories of textile-reinforced rubber hose for compressed air, up to a maximum working pressure of 2,5 MPa (25 bar) with an operating-temperatur
Document History
DIS 2398
February 16, 2023
Rubber hoses, textile-reinforced, for compressed air — Specification
This document specifies the requirements for three types, three classes and two categories of textile-reinforced rubber hose for compressed air, up to a maximum working pressure of 2,5 MPa (25 bar)...
November 1, 2016
Rubber hoses, textile-reinforced, for compressed air - Specification
This document specifies the requirements for three types, three classes and two categories of textilereinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an...
April 15, 2006
Rubber hoses, textile-reinforced, for compressed air Specification
A description is not available for this item.
January 1, 1995
Rubber Hose, Textile-Reinforced, for Compressed Air - Specification
A description is not available for this item.