DIN EN ISO 8434-1

Metallic tube connections for fluid power and general use - Part 1: 24° cone connectors (ISO/DIS 8434-1:2016); German and English version prEN ISO 8434-1:2016

inactive
Organization: DIN
Publication Date: 1 October 2016
Status: inactive
Page Count: 129
ICS Code (Piping and couplings): 23.100.40

Document History

November 1, 2018
Metallic tube connections for fluid power and general use - Part 1: 24° cone connectors (ISO 8434-1:2018)
This document specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O‑ring seal cone (referred to as DKO) suitable for use with ferrous and non‑ferrous...
DIN EN ISO 8434-1
October 1, 2016
Metallic tube connections for fluid power and general use - Part 1: 24° cone connectors (ISO/DIS 8434-1:2016); German and English version prEN ISO 8434-1:2016
A description is not available for this item.
September 1, 2009
Metallic tube connections for fluid power and general use - Part 1: 24 degree cone connectors (ISO 8434-1:2007); Corrigendum 1 to English translation of DIN EN ISO 8434-1:2008-02
A description is not available for this item.
February 1, 2008
Metallic tube connections for fluid power and general use - Part 1: 24 degree cone connectors (ISO 8434-1:2007)
This part of ISO 8434 specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O-ring seal cone (referred to as DKO) suitable for use with ferrous and...
November 1, 1997
Metallic tube connections for fluid power and general use - Part 1: 24° compression fittings (ISO 8434-1:1994)
A description is not available for this item.

References

Advertisement