DIN EN ISO 8434-1
Metallic tube connections for fluid power and general use - Part 1: 24 degree cone connectors (ISO 8434-1:2007); Corrigendum 1 to English translation of DIN EN ISO 8434-1:2008-02
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2009 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
November 1, 2018
Metallic tube connections for fluid power and general use - Part 1: 24° cone connectors (ISO 8434-1:2018)
This document specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O‑ring seal cone (referred to as DKO) suitable for use with ferrous and non‑ferrous...
October 1, 2016
Metallic tube connections for fluid power and general use - Part 1: 24° cone connectors (ISO/DIS 8434-1:2016); German and English version prEN ISO 8434-1:2016
A description is not available for this item.
DIN EN ISO 8434-1
September 1, 2009
Metallic tube connections for fluid power and general use - Part 1: 24 degree cone connectors (ISO 8434-1:2007); Corrigendum 1 to English translation of DIN EN ISO 8434-1:2008-02
A description is not available for this item.
February 1, 2008
Metallic tube connections for fluid power and general use - Part 1: 24 degree cone connectors (ISO 8434-1:2007)
This part of ISO 8434 specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O-ring seal cone (referred to as DKO) suitable for use with ferrous and...
November 1, 1997
Metallic tube connections for fluid power and general use - Part 1: 24° compression fittings (ISO 8434-1:1994)
A description is not available for this item.