DIN EN ISO 8434-1

Metallic tube connections for fluid power and general use - Part 1: 24° compression fittings (ISO 8434-1:1994)

inactive
Organization: DIN
Publication Date: 1 November 1997
Status: inactive
Page Count: 33
ICS Code (Piping and couplings): 23.100.40

Document History

November 1, 2018
Metallic tube connections for fluid power and general use - Part 1: 24° cone connectors (ISO 8434-1:2018)
This document specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O‑ring seal cone (referred to as DKO) suitable for use with ferrous and non‑ferrous...
October 1, 2016
Metallic tube connections for fluid power and general use - Part 1: 24° cone connectors (ISO/DIS 8434-1:2016); German and English version prEN ISO 8434-1:2016
A description is not available for this item.
September 1, 2009
Metallic tube connections for fluid power and general use - Part 1: 24 degree cone connectors (ISO 8434-1:2007); Corrigendum 1 to English translation of DIN EN ISO 8434-1:2008-02
A description is not available for this item.
February 1, 2008
Metallic tube connections for fluid power and general use - Part 1: 24 degree cone connectors (ISO 8434-1:2007)
This part of ISO 8434 specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O-ring seal cone (referred to as DKO) suitable for use with ferrous and...
DIN EN ISO 8434-1
November 1, 1997
Metallic tube connections for fluid power and general use - Part 1: 24° compression fittings (ISO 8434-1:1994)
A description is not available for this item.
Advertisement