DSF/FPREN 62931

GX16t-5 capped tubular LED lamp – Safety specifications

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 33
scope:

This International Standard specifies the safety and interchangeability requirements together with the test methods and conditions required to show compliance of non-integrated tubular LED lamps, intended for general lighting purposes, having: - a rated wattage up to 70 W - a rated voltage up to 190 V ripple free d.c. - GX16t-5 cap as listed in Table 1 The requirements of this standard relate only to type testing. The performance requirements for non-integrated GX16t-5 capped tubular LED lamps are specified in IEC XXXX. NOTE1 Where in this standard the term "lamp(s)" is used, it is understood to stand for "non-integrated GX16t-5 capped tubular LED-lamp(s)", except where it is obviously assigned to other types of lamps. NOTE2 The lamp specified in this standard shall be operated with a controlgear specified in Annex B in this standard. . NOTE 3 - GX16t-5 cap is not interchangeable to G13 cap. NOTE 4 - Double capped integrated LED lamps are out of scope in this standard. NOTE 5 - This standard includes photobiological safety

Document History

June 26, 2017
GX16t-5 capped tubular led lamp – Safety specifications
IEC 62931:2017 This document specifies the safety and interchangeability requirements together with the test methods and conditions required to show compliance of non-integrated tubular LED lamps,...
DSF/FPREN 62931
GX16t-5 capped tubular LED lamp – Safety specifications
This International Standard specifies the safety and interchangeability requirements together with the test methods and conditions required to show compliance of non-integrated tubular LED lamps,...
GX16t-5 capped tubular LED lamp - Safety specifications
This International Standard specifies the safety and interchangeability requirements together with the test methods and conditions required to show compliance of non-integrated tubular LED lamps,...
Advertisement