DSF/FPREN 62931
GX16t-5 capped tubular LED lamp - Safety specifications
| Organization: | DS |
| Status: | pending |
| Page Count: | 30 |
scope:
This International Standard specifies the safety and interchangeability requirements together with the test methods and conditions required to show compliance of non-integrated tubular LED lamps, intended for general lighting purposes, having: - a rated wattage up to 70 W - a rated voltage up to 190 V ripple free d.c. - GX16t-5 cap as listed in Table 1 The requirements of this standard relate only to type testing. The performance requirements for non-integrated GX16t-5 capped tubular LED lamps are specified in IEC XXXX. NOTE1 Where in this standard the term "lamp(s)" is used, it is understood to stand for "non-integrated GX16t-5 capped tubular LED-lamp(s)", except where it is obviously assigned to other types of lamps. NOTE2 The lamp specified in this standard shall be operated with a controlgear specified in Annex B in this standard. . NOTE 3 GX16t-5 cap is not interchangeable to G13 cap. NOTE 4 Double capped integrated LED lamps are out of scope in this standard. NOTE 5 This standard includes photobiological safety
Document History