DS/EN 62931

GX16t-5 capped tubular led lamp – Safety specifications

active, Most Current
Organization: DS
Publication Date: 26 June 2017
Status: active
Page Count: 37
ICS Code (Lamp caps and holders): 29.140.10
scope:

IEC 62931:2017 This document specifies the safety and interchangeability requirements together with the test methods and conditions required to show compliance of non-integrated tubular LED lamps, intended for general lighting purposes, having: <ul> <li> a rated wattage up to 70 W,</li> <li> a rated voltage up to 190 V ripple free DC,</li> <li> GX16t-5 cap as listed in Table 1.</li> </ul> The requirements of this document relate only to type testing.

Document History

DS/EN 62931
June 26, 2017
GX16t-5 capped tubular led lamp – Safety specifications
IEC 62931:2017 This document specifies the safety and interchangeability requirements together with the test methods and conditions required to show compliance of non-integrated tubular LED lamps,...
GX16t-5 capped tubular LED lamp – Safety specifications
This International Standard specifies the safety and interchangeability requirements together with the test methods and conditions required to show compliance of non-integrated tubular LED lamps,...
GX16t-5 capped tubular LED lamp - Safety specifications
This International Standard specifies the safety and interchangeability requirements together with the test methods and conditions required to show compliance of non-integrated tubular LED lamps,...
Advertisement