IEC 60364-7-721
Low-voltage electrical installations – Part 7-721: Requirements for special installations or locations – Electrical installations in caravans and motor caravans
| Organization: | IEC |
| Publication Date: | 1 April 2007 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Electricity supply systems): | 91.140.50 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
The particular requirements of this part of IEC 60364 apply to the electrical installation of caravans and motor caravans.
They apply to those electrical circuits and equipment intended for the use of the caravan for habitation purposes.
They do not apply to those electrical circuits and equipment for automotive purposes.
They do not apply to the electrical installations of mobile homes, residential park homes and transportable units.
NOTE 1 For mobile homes and residential park homes the general requirements apply.
NOTE 2 For transportable units see IEC 60364-7-717.
NOTE 3 For the purpose of this standard, caravans and motor caravans are referred to as "caravans"
The particular requirements of some parts from the IEC 60364-7 series may also apply to such installations in caravans, e.g. IEC 60364-7-701.
Document History