DS/EN ISO 12006-3

Building construction – Organization of information about construction works – Part 3: Framework for object-oriented information (ISO 12006-3:2007)

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 November 2016
Status: active
Page Count: 46
ICS Code (Buildings in general): 91.040.01
ICS Code (IT applications in building and construction industry): 35.240.67
scope:

ISO 12006-3:2007 specifies a language-independent information model which can be used for the development of dictionaries used to store or provide information about construction works. It enables classification systems, information models, object models and process models to be referenced from within a common framework.

Document History

August 8, 2022
Building construction – Organization of information about construction works – Part 3: Framework for object-oriented information (ISO 12006-3:2022)
This document specifies a language-independent information model which can be used for the development of dictionaries used to store or provide information about construction works. The model is...
DS/EN ISO 12006-3
November 18, 2016
Building construction – Organization of information about construction works – Part 3: Framework for object-oriented information (ISO 12006-3:2007)
ISO 12006-3:2007 specifies a language-independent information model which can be used for the development of dictionaries used to store or provide information about construction works. It enables...
Building construction – Organization of information about construction works – Part 3: Framework for object-oriented information (ISO/DIS 12006-3:2021)
A description is not available for this item.
Advertisement