DS/EN ISO 12006-3

Building construction – Organization of information about construction works – Part 3: Framework for object-oriented information (ISO 12006-3:2022)

active, Most Current
Organization: DS
Publication Date: 8 August 2022
Status: active
Page Count: 56
ICS Code (Construction industry in general): 91.010.01
scope:

This document specifies a language-independent information model which can be used for the development of dictionaries used to store or provide information about construction works. The model is extended by instantiating content, such as further objects and their relationships, allowing the content to serve as an ontology, taxonomy, meronomy, lexicon and thesaurus. NOTE 1    Lexicons are resources for comprising lexical entries for a given language NOTE 2    Meronomies are type of hierarchies which deals with part-whole relationships NOTE 3    Ontologies are formal, explicit specification of a shared conceptualizationIt enables classification systems, information models, object models, data templates and process models to be cross-referenced from within a common framework. This document provides the description of an API allowing the interconnection of data dictionaries as described in ISO 23386.

Document History

DS/EN ISO 12006-3
August 8, 2022
Building construction – Organization of information about construction works – Part 3: Framework for object-oriented information (ISO 12006-3:2022)
This document specifies a language-independent information model which can be used for the development of dictionaries used to store or provide information about construction works. The model is...
November 18, 2016
Building construction – Organization of information about construction works – Part 3: Framework for object-oriented information (ISO 12006-3:2007)
ISO 12006-3:2007 specifies a language-independent information model which can be used for the development of dictionaries used to store or provide information about construction works. It enables...
Building construction – Organization of information about construction works – Part 3: Framework for object-oriented information (ISO/DIS 12006-3:2021)
A description is not available for this item.
Advertisement