DSF/PREN ISO 12006-3

Building construction – Organization of information about construction works – Part 3: Framework for object-oriented information (ISO/DIS 12006-3:2021)

inactive
Organization: DS
Status: inactive
Page Count: 80
ICS Code (Construction industry in general): 91.010.01

Document History

August 8, 2022
Building construction – Organization of information about construction works – Part 3: Framework for object-oriented information (ISO 12006-3:2022)
This document specifies a language-independent information model which can be used for the development of dictionaries used to store or provide information about construction works. The model is...
November 18, 2016
Building construction – Organization of information about construction works – Part 3: Framework for object-oriented information (ISO 12006-3:2007)
ISO 12006-3:2007 specifies a language-independent information model which can be used for the development of dictionaries used to store or provide information about construction works. It enables...
DSF/PREN ISO 12006-3
Building construction – Organization of information about construction works – Part 3: Framework for object-oriented information (ISO/DIS 12006-3:2021)
A description is not available for this item.
Advertisement