DOD - SMD 5962-07238

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 8-BIT (4M), STATIC RANDOM ACCESS MEMORY (SRAM), (3.3 V), MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 30 November 2016
Status: active
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-07238
November 30, 2016
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 8-BIT (4M), STATIC RANDOM ACCESS MEMORY (SRAM), (3.3 V), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 29, 2009
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 8-BIT (4M), STATIC RANDOM ACCESS MEMORY (SRAM), (3.3 V), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement