FORD WSS-M3H170-A1

CARPET, POLYESTER, NON WOVEN, FLAT NEEDLED, POLYETHYLENE BACKED, 270 g/m2 (8 oz) NOMINAL FACE ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 23 November 2016
Status: active
Page Count: 4
scope:

The material defined by this specification is flat needled, virgin polyester, nonwoven carpet of good quality and uniform composition. The face fiber is 100% 6 denier polyester and it is back coated with the appropriate weight of polyethylene and felt

Document History

June 10, 2020
CARPET, POLYESTER, NON WOVEN, FLAT NEEDLED, POLYETHYLENE BACKED, 270 g/m2 (8 oz) NOMINAL FACE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is flat needled, virgin polyester, nonwoven carpet of good quality and uniform composition. The face fiber is 100% 6 denier polyester and it is back coated...
FORD WSS-M3H170-A1
November 23, 2016
CARPET, POLYESTER, NON WOVEN, FLAT NEEDLED, POLYETHYLENE BACKED, 270 g/m2 (8 oz) NOMINAL FACE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is flat needled, virgin polyester, nonwoven carpet of good quality and uniform composition. The face fiber is 100% 6 denier polyester and it is back coated...

References

Advertisement