FORD - WSS-M3H170-A1
CARPET, POLYESTER, NON WOVEN, FLAT NEEDLED, POLYETHYLENE BACKED, 270 g/m2 (8 oz) NOMINAL FACE ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 10 June 2020 |
| Status: | active |
| Page Count: | 5 |
scope:
The material defined by this specification is flat needled, virgin polyester, nonwoven carpet of good quality and uniform composition. The face fiber is 100% 6 denier polyester and it is back coated with the appropriate weight of polyethylene and felt.
Document History
WSS-M3H170-A1
June 10, 2020
CARPET, POLYESTER, NON WOVEN, FLAT NEEDLED, POLYETHYLENE BACKED, 270 g/m2 (8 oz) NOMINAL FACE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is flat needled, virgin polyester, nonwoven carpet of good quality and uniform composition. The face fiber is 100% 6 denier polyester and it is back coated...
November 23, 2016
CARPET, POLYESTER, NON WOVEN, FLAT NEEDLED, POLYETHYLENE BACKED, 270 g/m2 (8 oz) NOMINAL FACE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is flat needled, virgin polyester, nonwoven carpet of good quality and uniform composition. The face fiber is 100% 6 denier polyester and it is back coated...