AWWA C302
Reinforced Concrete Pressure Pipe, Noncylinder Type
| Organization: | AWWA |
| Publication Date: | 19 June 2016 |
| Status: | active |
| Page Count: | 40 |
scope:
This standard describes the manufacture of circumferentially reinforced concrete pressure pipe, without a steel cylinder and not prestressed, in sizes from 12 in. to 144 in. (300 mm to 3,660 mm) inclusive and for working pressures not exceeding 55 psi (380 kPa) and working plus surge pressures not exceeding a total pressure of 65 psi (450 kPa). This type of pipe is designed for the internal pressure, external loads, and bedding conditions designated by the purchaser. Pipe of diameters larger than 144 in. (3,660 mm) has been manufactured based on the concepts of this standard. This standard does not include requirements for design, handling, delivery, laying, field testing, or disinfection of pipe. See AWWA Manual M9, Concrete Pressure Pipe, for information on these topics.
Essential requirements. The pipe shall have the following principal features: a reinforcing cage or cages of steel bars, wire, or welded wire reinforcement; concrete cover on each side of each reinforcing cage; and a joint with a preformed rubber gasket(s) of circular cross section, designed so that the joint will be watertight under the conditions of service specified by the purchaser.
Purpose
The purpose of this standard is to provide the minimum requirements for reinforced concrete pressure pipe, noncylinder type, including fabrication and testing requirements.
Document History