AWWA C302

Reinforced Concrete Pressure Pipe, Noncylinder Type

inactive
Buy Now
Organization: AWWA
Publication Date: 23 January 2011
Status: inactive
Page Count: 40
scope:

This standard describes the manufacture of circumferentially reinforced concrete pressure pipe, without a steel cylinder and not prestressed, in sizes from 12 to 144 in. (300 to 3,660 mm) inclusive and for working pressures not exceeding 55 psi (380 kPa) and working plus surge pressures not exceeding a total pressure of 65 psi (450 kPa). This type of pipe is designed for the internal pressure, external loads, and bedding conditions designated by the purchaser. Pipe of diameters larger than 144 in. (3,660 mm) have been manufactured based on the concepts of this standard. This standard does not include requirements for design, handling, delivery, laying, field testing, or disinfection of pipe. See AWWA Manual M9, Concrete Pressure Pipe, for information on these topics.

Essential requirements. The pipe shall have the following principal features: a reinforcing cage or cages of steel rods, bars, wire, or welded wire reinforcement; a wall of concrete covering the reinforcing cage or cages inside and outside the steel cylinder; and a joint with a preformed rubber gasket(s) of circular cross section, designed so that the joint will be watertight under the conditions of service specified by the purchaser.

Purpose

The purpose of this standard is to provide purchasers, manufacturers, and constructors with the minimum requirements for reinforced concrete pressure pipe, noncylinder type, including fabrication and testing requirements.

Document History

January 13, 2022
Reinforced Concrete Pressure Pipe, Noncylinder Type
This standard describes the manufacture of circumferentially reinforced concrete pressure pipe, without a steel cylinder and not prestressed, in sizes from 12–144 in. (300–3,660 mm) inclusive and for...
June 19, 2016
Reinforced Concrete Pressure Pipe, Noncylinder Type
This standard describes the manufacture of circumferentially reinforced concrete pressure pipe, without a steel cylinder and not prestressed, in sizes from 12 in. to 144 in. (300 mm to 3,660 mm)...
AWWA C302
January 23, 2011
Reinforced Concrete Pressure Pipe, Noncylinder Type
This standard describes the manufacture of circumferentially reinforced concrete pressure pipe, without a steel cylinder and not prestressed, in sizes from 12 to 144 in. (300 to 3,660 mm) inclusive...
January 18, 2004
Reinforced Concrete Pressure Pipe, Noncylinder Type
This standard describes the manufacture of circumferentially reinforced concrete pressure pipe, without a steel cylinder and not prestressed, in sizes from 12 to 144 in. (300 to 3,660 mm) inclusive...
January 22, 1995
Reinforced Concrete Pressure Pipe, Noncylinder Type
This standard covers the manufacture of circumferentially reinforced concrete pressure pipe, without a steel cylinder and not prestressed, in sizes from 12 to 144 in. (300 to 3,660 mm) inclusive and...
June 14, 1987
Reinforced Concrete Pressure Pipe, Noncylinder Type, for Water and Other Liquids
A description is not available for this item.
January 28, 1974
Reinforced Concrete Pressure Pipe, Noncylinder Type, for Water and Other Liquids
A description is not available for this item.
January 27, 1964
Reinforced-Concrete Water Pipe—Noncylinder Type, Not Prestressed
A description is not available for this item.

References

Advertisement