AWWA - C302
Reinforced-Concrete Water Pipe—Noncylinder Type, Not Prestressed
inactive
| Organization: | AWWA |
| Publication Date: | 27 January 1964 |
| Status: | inactive |
| Page Count: | 20 |
Document History
January 13, 2022
Reinforced Concrete Pressure Pipe, Noncylinder Type
This standard describes the manufacture of circumferentially reinforced concrete pressure pipe, without a steel cylinder and not prestressed, in sizes from 12–144 in. (300–3,660 mm) inclusive and for...
June 19, 2016
Reinforced Concrete Pressure Pipe, Noncylinder Type
This standard describes the manufacture of circumferentially reinforced concrete pressure pipe, without a steel cylinder and not prestressed, in sizes from 12 in. to 144 in. (300 mm to 3,660 mm)...
January 23, 2011
Reinforced Concrete Pressure Pipe, Noncylinder Type
This standard describes the manufacture of circumferentially reinforced concrete pressure pipe, without a steel cylinder and not prestressed, in sizes from 12 to 144 in. (300 to 3,660 mm) inclusive...
January 18, 2004
Reinforced Concrete Pressure Pipe, Noncylinder Type
This standard describes the manufacture of circumferentially reinforced concrete pressure pipe, without a steel cylinder and not prestressed, in sizes from 12 to 144 in. (300 to 3,660 mm) inclusive...
January 22, 1995
Reinforced Concrete Pressure Pipe, Noncylinder Type
This standard covers the manufacture of circumferentially reinforced concrete pressure pipe, without a steel cylinder and not prestressed, in sizes from 12 to 144 in. (300 to 3,660 mm) inclusive and...
June 14, 1987
Reinforced Concrete Pressure Pipe, Noncylinder Type, for Water and Other Liquids
A description is not available for this item.
January 28, 1974
Reinforced Concrete Pressure Pipe, Noncylinder Type, for Water and Other Liquids
A description is not available for this item.
C302
January 27, 1964
Reinforced-Concrete Water Pipe—Noncylinder Type, Not Prestressed
A description is not available for this item.