DSF/EN ISO 28927-1/FPRA1

Hand-held portable power tools – Test methods for evaluation of vibration emission – Part 1: Angle and vertical grinders – Amendment 1: Cupped wire brushes (ISO 28927-1:2009/FDAM 1:2016)

inactive
Organization: DS
Status: inactive
Page Count: 12
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Pneumatic tools): 25.140.10
ICS Code (Hand-held tools in general): 25.140.01
scope:

This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power-driven angle and vertical grinders. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of a machine fitted with a specified test wheel and run under no-load conditions. The method has been established for surface grinding tasks only. Cutting and sanding generally create lower vibrations. It is intended that the results be used to compare different models of the same type of machine. This part of ISO 28927 is applicable to hand-held machines (see Clause 5), driven pneumatically or by other means, intended for grinding, cutting-off and rough sanding, with bonded, coated and super-abrasive products for use on all kinds of materials. It is not applicable to grinders used with wire brushes or to die or straight grinders. NOTE - To avoid confusion with the terms "power tool" and "inserted tool", machine is used for the former throughout this document.

Document History

January 2, 2020
Hand-held portable power tools – Test methods for evaluation of vibration emission – Part 1: Angle and vertical grinders (ISO 28927-1:2019)
This document specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power-driven angle and vertical grinders. It is a type-test procedure for...
May 16, 2017
Hand-held portable power tools – Test methods for evaluation of vibration emission – Part 1: Angle and vertical grinders – Amendment 1: Cupped wire brushes (ISO 28927-1:2009/Amd 1:2017)
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power-driven angle and vertical grinders. It is a type-test...
January 14, 2010
Hand-held portable power tools – Test methods for evaluation of vibration emission – Part 1: Angle and vertical grinders
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power-driven angle and vertical grinders. It is a type-test...
Hand-held portable power tools – Test methods for evaluation of vibration emission – Part 1: Angle and vertical grinders (ISO/FDIS 28927-1:2019)
This document specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power-driven angle and vertical grinders. It is a type-test procedure for...
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 1: Angle and vertical grinders (ISO/FDIS 28927-1:2009)
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power-driven angle and vertical grinders. It is a type-test...
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 1: Angle and vertical grinders (ISO/DIS 28927-1:2008)
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power-driven angle and vertical grinders. It is a type-test...
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 1: Angle and vertical grinders - Amendment 1: Cupped wire brushes (ISO 28927-1:2009/DAM 1:2015)
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power-driven angle and vertical grinders. It is a type-test...
DSF/EN ISO 28927-1/FPRA1
Hand-held portable power tools – Test methods for evaluation of vibration emission – Part 1: Angle and vertical grinders – Amendment 1: Cupped wire brushes (ISO 28927-1:2009/FDAM 1:2016)
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power-driven angle and vertical grinders. It is a type-test...
Advertisement