DS/EN ISO 28927-1/A1
Hand-held portable power tools – Test methods for evaluation of vibration emission – Part 1: Angle and vertical grinders – Amendment 1: Cupped wire brushes (ISO 28927-1:2009/Amd 1:2017)
| Organization: | DS |
| Publication Date: | 16 May 2017 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Vibration and shock with respect to human beings): | 13.160 |
| ICS Code (Vibrations, shock and vibration measurements): | 17.160 |
| ICS Code (Pneumatic tools): | 25.140.10 |
| ICS Code (Hand-held tools in general): | 25.140.01 |
scope:
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power-driven angle and vertical grinders. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of a machine fitted with a specified test wheel and run under no-load conditions. The method has been established for surface grinding tasks only. Cutting and sanding generally create lower vibrations. It is intended that the results be used to compare different models of the same type of machine. This part of ISO 28927 is applicable to hand-held machines (see Clause 5), driven pneumatically or by other means, intended for grinding, cutting-off and rough sanding, with bonded, coated and super-abrasive products for use on all kinds of materials. It is not applicable to grinders used with wire brushes or to die or straight grinders. NOTE - To avoid confusion with the terms "power tool" and "inserted tool", machine is used for the former throughout this document.
Document History