DSF/prEN ISO 28927-1
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 1: Angle and vertical grinders (ISO/DIS 28927-1:2008)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Vibration and shock with respect to human beings): | 13.160 |
| ICS Code (Hand-held tools in general): | 25.140.01 |
scope:
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power-driven angle and vertical grinders. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of a power tool fitted with a specified test wheel and run under no load conditions.
This part of ISO 28927 applies to hand-held power tools intended for grinding, cutting-off and rough sanding, with bonded, coated and super-abrasive products for use on all kinds of materials. The method has been tested for surface grinding tasks only. Cutting and sanding are generally creating lower vibrations.
The power tools covered by this part of ISO 28927 may be pneumatically driven, or driven by other means.
Typical tools are illustrated in figure 1-6.
This part of ISO 28927 applies to the tools mentioned in clause 5. It does not apply to die grinders or straight grinders.
It is intended that the results can be used to compare different models of the same type of power tool.
Document History