CSA ISO/IEC 18000-3

Information technology - Radio frequency identification for item management - Part 3: Parameters for air interface communications at 13,56 MHz

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2012
Status: active
Page Count: 188
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for item identification operating at 13,56 MHz in accordance with the requirements of ISO/IEC 18000-1.

This part of ISO/IEC 18000 provides definitions for systems for each MODE determined in Clause 6 below.

This part of ISO/IEC 18000 defines three non-interfering MODES.

⎯ The MODES are not interoperable.

⎯ The MODES, whilst not interoperable, are non-interfering

 

Document History

Information technology — Radio frequency identification for item management — Part 3: Parameters for air interface communications at 13,56 MHz
This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for Item Identification operating at 13,56 MHz in accordance with the requirements...
CSA ISO/IEC 18000-3
January 1, 2012
Information technology - Radio frequency identification for item management - Part 3: Parameters for air interface communications at 13,56 MHz
This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for item identification operating at 13,56 MHz in accordance with the requirements...
January 1, 2012
Information technology — Radio frequency identification for item management — Part 3: Parameters for air interface communications at 13,56 MHz
This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for item identification operating at 13,56 MHz in accordance with the requirements...
October 1, 2009
Information technology — Radio frequency identification for item management — Part 3: Parameters for air interface communications at 13,56 MHz
This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for Item Identification operating at 13,56 MHz in accordance with the requirements...
October 1, 2005
Information technology Radio frequency identification for item management Part 3: Parameters for air interface communications at 13,56 MHz
This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for Item Identification operating at 13,56 MHz in accordance with the requirements...

References

Advertisement