CSA - CAN/CSA-ISO/IEC 18000-3-05

Information technology Radio frequency identification for item management Part 3: Parameters for air interface communications at 13,56 MHz

inactive
Organization: CSA
Publication Date: 1 October 2005
Status: inactive
Page Count: 158
scope:

This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for Item Identification operating at 13,56 MHz in accordance with the requirements of ISO/IEC 18000-1

This part of ISO/IEC 18000 provides definitions for systems for each MODE determined in Clause 6 below.

This part of ISO/IEC 18000 defines 2 non interfering MODES.

The MODES are NOT interoperable.

The MODES, whilst not interoperable, are non interfering.

Document History

Information technology — Radio frequency identification for item management — Part 3: Parameters for air interface communications at 13,56 MHz
This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for Item Identification operating at 13,56 MHz in accordance with the requirements...
January 1, 2012
Information technology - Radio frequency identification for item management - Part 3: Parameters for air interface communications at 13,56 MHz
This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for item identification operating at 13,56 MHz in accordance with the requirements...
January 1, 2012
Information technology — Radio frequency identification for item management — Part 3: Parameters for air interface communications at 13,56 MHz
This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for item identification operating at 13,56 MHz in accordance with the requirements...
October 1, 2009
Information technology — Radio frequency identification for item management — Part 3: Parameters for air interface communications at 13,56 MHz
This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for Item Identification operating at 13,56 MHz in accordance with the requirements...
CAN/CSA-ISO/IEC 18000-3-05
October 1, 2005
Information technology Radio frequency identification for item management Part 3: Parameters for air interface communications at 13,56 MHz
This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for Item Identification operating at 13,56 MHz in accordance with the requirements...

References

Advertisement