CSA - CAN/CSA-ISO/IEC 18000-3-09
Information technology — Radio frequency identification for item management — Part 3: Parameters for air interface communications at 13,56 MHz
| Organization: | CSA |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 142 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for Item Identification operating at 13,56 MHz in accordance with the requirements of ISO/IEC 18000-1.
This part of ISO/IEC 18000 provides definitions for systems for each MODE determined in Clause 6 below.
This part of ISO/IEC 18000 defines two non-interfering MODES.
- The MODES are NOT interoperable.
- The MODES, whilst not interoperable, are non-interfering.
Document History