IEC TR 61869-100
Instrument transformers - Part 100: Guidance for application of current transformers in power system protection
| Organization: | IEC |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 140 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 61869 is applicable to inductive protective current transformers meeting the requirements of the IEC 61869-2 standard.
It may help relay manufacturers, CT manufacturers and project engineers to understand how a CT responds to simplified or standardized short circuit signals. Therefore, it supplies advanced information to comprehend the definition of inductive current transformers as well as their requirements.
The document aims to provide information for the casual user as well as for the specialist. Where necessary, the level of abstraction is mentioned in the document. It also discusses the question about the responsibilities in the design process for current transformers.
Document History