DIN EN ISO/IEC 17025

General requirements for the competence of testing and calibration laboratories (ISO/IEC DIS 17025:2016); German and English version prEN ISO/IEC 17025:2016

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2017
Status: inactive
Page Count: 80
ICS Code (Product and company certification. Conformity assessment): 03.120.20
ICS Code (Test conditions and procedures in general): 19.020

Document History

March 1, 2018
Allgemeine Anforderungen an die Kompetenz von Pruef- und Kalibrierlaboratorien (ISO/IEC 17025:2017); Deutsche und Englische Fassung EN ISO/IEC 17025:2017
Dieses Dokument legt allgemeine Anforderungen an die Kompetenz, an die Unparteilichkeit und für die einheitliche Arbeitsweise von Laboratorien fest. Dieses Dokument ist auf alle Organisationen...
DIN EN ISO/IEC 17025
February 1, 2017
General requirements for the competence of testing and calibration laboratories (ISO/IEC DIS 17025:2016); German and English version prEN ISO/IEC 17025:2016
A description is not available for this item.
May 1, 2007
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:2005); German and English version EN ISO/IEC 17025:2005, Corrigenda to DIN EN ISO/IEC 17025:2005-08; German and English version EN ISO/IEC 17025:2005/AC:2006
A description is not available for this item.
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:2005); German and English version EN ISO/IEC 17025:2005, Corrigenda to DIN EN ISO/IEC 17025:2005-08; German and English version EN ISO/IEC 17025:2005/AC:2006
A description is not available for this item.
August 1, 2005
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:2005); German and English version EN ISO/IEC 17025:2005
Diese Internationale Norm legt die allgemeinen Anforderungen an die Kompetenz für die Durchführung von Prüfungen und/oder Kalibrierungen, einschließlich Probenahmen, fest. Sie bezieht sich auf...
February 1, 2004
General requirements for the competence of testing and calibration laboratories; Amendment A1 (ISO/IEC 17025:1999/Amd 1:2003); German version EN ISO/IEC 17025:2000/prA1:2003
A description is not available for this item.
April 1, 2000
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:1999); Trilingual version EN ISO/IEC 17025:2000
A description is not available for this item.
Advertisement