DIN EN ISO/IEC 17025/A1
General requirements for the competence of testing and calibration laboratories; Amendment A1 (ISO/IEC 17025:1999/Amd 1:2003); German version EN ISO/IEC 17025:2000/prA1:2003
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2004 |
| Status: | inactive |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
| ICS Code (Test conditions and procedures in general): | 19.020 |
Document History
March 1, 2018
Allgemeine Anforderungen an die Kompetenz von Pruef- und Kalibrierlaboratorien (ISO/IEC 17025:2017); Deutsche und Englische Fassung EN ISO/IEC 17025:2017
Dieses Dokument legt allgemeine Anforderungen an die Kompetenz, an die Unparteilichkeit und für die einheitliche Arbeitsweise von Laboratorien fest.
Dieses Dokument ist auf alle Organisationen...
February 1, 2017
General requirements for the competence of testing and calibration laboratories (ISO/IEC DIS 17025:2016); German and English version prEN ISO/IEC 17025:2016
A description is not available for this item.
May 1, 2007
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:2005); German and English version EN ISO/IEC 17025:2005, Corrigenda to DIN EN ISO/IEC 17025:2005-08; German and English version EN ISO/IEC 17025:2005/AC:2006
A description is not available for this item.
January 1, 2007
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:2005); German and English version EN ISO/IEC 17025:2005, Corrigenda to DIN EN ISO/IEC 17025:2005-08; German and English version EN ISO/IEC 17025:2005/AC:2006
A description is not available for this item.
August 1, 2005
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:2005); German and English version EN ISO/IEC 17025:2005
Diese Internationale Norm legt die allgemeinen Anforderungen an die Kompetenz für die Durchführung von Prüfungen und/oder Kalibrierungen, einschließlich Probenahmen, fest. Sie bezieht sich auf...
DIN EN ISO/IEC 17025/A1
February 1, 2004
General requirements for the competence of testing and calibration laboratories; Amendment A1 (ISO/IEC 17025:1999/Amd 1:2003); German version EN ISO/IEC 17025:2000/prA1:2003
A description is not available for this item.
April 1, 2000
General requirements for the competence of testing and calibration laboratories (ISO/IEC 17025:1999); Trilingual version EN ISO/IEC 17025:2000
A description is not available for this item.