DLA - DSCC-VID-V62/16623

MICROCIRCUIT, LINEAR-DIGITAL, HIGH-CMTI 2.5-A AND 5-A REINFORCED ISOLATED IGBT, MOSFET GATE DRIVER WITH SPLIT OUTPUTS AND ACTIVE SAFETY FEATURES, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 January 2017
Status: inactive
Page Count: 15
scope:

This drawing documents the general requirements of a high performance High-CMTI 2.5-A and 5-A Reinforced Isolated IGBT, MOSFET Gate Driver with Split Outputs and Active Safety Features microcircuit, with an operating temperature range of -40°C to +125°C.

Document History

October 21, 2022
MICROCIRCUIT, LINEAR-DIGITAL, HIGH-CMTI 2.5-A AND 5-A REINFORCED ISOLATED IGBT, MOSFET GATE DRIVER WITH SPLIT OUTPUTS AND ACTIVE SAFETY FEATURES, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance high common mode transient immunity (CMTI) 2.5 A and 5 A reinforced isolated insulated gate bipolar transistor (IGBT),...
DSCC-VID-V62/16623
January 9, 2017
MICROCIRCUIT, LINEAR-DIGITAL, HIGH-CMTI 2.5-A AND 5-A REINFORCED ISOLATED IGBT, MOSFET GATE DRIVER WITH SPLIT OUTPUTS AND ACTIVE SAFETY FEATURES, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance High-CMTI 2.5-A and 5-A Reinforced Isolated IGBT, MOSFET Gate Driver with Split Outputs and Active Safety Features microcircuit,...

References

Advertisement