ANSI - X9.82-1
Random Number Generation Part 1: Overview and Basic Principles
| Organization: | ANSI |
| Publication Date: | 26 July 2006 |
| Status: | inactive |
| Page Count: | 55 |
scope:
This Standard defines techniques for the generation of random numbers that shall be used whenever ASC X9 Standards require the use of a random number or bitstring for cryptographic purposes. The Standard consists of four parts:
• Part 1: Overview and Basic Principles
• Part 2: Entropy Sources
• Part 3: Deterministic Random Bit Generator Mechanisms
• Part 4: Random Bit Generator Construction
Part 1 contains:
1. A functional model for random bit generators,
2. The general properties necessary for random bit generators to produce bitstrings that are suitable for cryptographic use, and
3. Approved methods for converting a random number into a random bitstring and vice versa.
Part 2 contains:
1. An Entropy Source model,
2. Entropy Source properties, requirements and design criteria,
3. Examples of Entropy Sources, and
4. Implementation validation and health testing of Entropy Sources.
Part 3 contains:
1. A model for deterministic random number generators (DRBGs),
2. Requirements for DRBG mechanisms,
3. Specifications for Approved DRBG mechanisms, and
4. Implementation validation and health testing for Approved DRBG mechanisms.
Part 4 contains:
1. Methods to create an Approved RBG from components such as an Entropy Source, a Deterministic Random Bit Generator Algorithm, etc.
2. Implementation issues,
3. Application Program Interfaces, and
4. Tests and test guidance.
This Standard does not address random key stream generation for a stream cipher, as this would be done in a Standard specifying the stream cipher algorithm.
Document History