DOD - SMD 5962-09213

MICROCIRCUIT, HYBRID, LINEAR, POSITIVE, LOW DROPOUT, ADJUSTABLE VOLTAGE REGULATOR

inactive
Buy Now
Organization: DOD
Publication Date: 17 January 2017
Status: inactive
Page Count: 14
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 12, 2023
MICROCIRCUIT, HYBRID, LINEAR, POSITIVE, LOW DROPOUT, ADJUSTABLE VOLTAGE REGULATOR
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
September 10, 2018
MICROCIRCUIT, HYBRID, LINEAR, POSITIVE, LOW DROPOUT, ADJUSTABLE VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-09213
January 17, 2017
MICROCIRCUIT, HYBRID, LINEAR, POSITIVE, LOW DROPOUT, ADJUSTABLE VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 10, 2011
MICROCIRCUIT, HYBRID, LINEAR, POSITIVE, LOW DROPOUT, ADJUSTABLE VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement