DLA - SMD-5962-09213 REV C

MICROCIRCUIT, HYBRID, LINEAR, POSITIVE, LOW DROPOUT, ADJUSTABLE VOLTAGE REGULATOR

active, Most Current
Organization: DLA
Publication Date: 12 June 2023
Status: active
Page Count: 16
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-09213 REV C
June 12, 2023
MICROCIRCUIT, HYBRID, LINEAR, POSITIVE, LOW DROPOUT, ADJUSTABLE VOLTAGE REGULATOR
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
September 10, 2018
MICROCIRCUIT, HYBRID, LINEAR, POSITIVE, LOW DROPOUT, ADJUSTABLE VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 17, 2017
MICROCIRCUIT, HYBRID, LINEAR, POSITIVE, LOW DROPOUT, ADJUSTABLE VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 10, 2011
MICROCIRCUIT, HYBRID, LINEAR, POSITIVE, LOW DROPOUT, ADJUSTABLE VOLTAGE REGULATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement